Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 4Core |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Red |
No. of Max Strands x Strand Size | - |
Conductor Material | Tinned Copper |
Jacket Material | Silicone Rubber |
External Diameter | 8mm |
Voltage Rating | 500V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 4Core |
Conductor Area CSA | 1mm2 |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Red |
RoHS Compliant | Yes |
Unshld Flex Cable, 4Cond, 1Mm2, 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a PP002646?
Additional datasheets, footprints and schematics for PP002646 are listed on our Part Details page. You can also find images and similar parts to PP002646 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP002646 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP002646 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP002646 fall under?
The PP002646 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP002646 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP002646 you can contact the distributor directly for product support, shipping queries etc.
Is the PP002646 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP002646 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PP002646.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP002646 often in real-time on the comparison pages.
What if I can't find stock of PP002646?
You can fill out our help required form which you can use to request a quote for PP002646 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.