Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Cores | 6Core |
---|---|
Wire Gauge | 24AWG |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
SVHC | No SVHC (15-Jan-2019) |
RIBBON CABLE, 6COND, 24AWG, PER M | element14 |
Flat Ribbon Cable, 6Core, 24Awg, 50M | Newark Electronics |
Where can I find additional details, specifications and documents for a PP002606?
Additional datasheets, footprints and schematics for PP002606 are listed on our Part Details page. You can also find images and similar parts to PP002606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP002606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP002606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP002606 fall under?
The PP002606 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP002606 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP002606 you can contact the distributor directly for product support, shipping queries etc.
Is the PP002606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP002606 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PP002606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP002606 often in real-time on the comparison pages.
What if I can't find stock of PP002606?
You can fill out our help required form which you can use to request a quote for PP002606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.