Status: | Unknown |
---|---|
Series: | Pro Power UL1015 |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | White |
Wire Gauge | 16AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | 65 x 0.16mm |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 3.1mm |
Approval Specification | UL 1015 |
Product Range | Pro Power UL1015 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a PP002519?
Additional datasheets, footprints and schematics for PP002519 are listed on our Part Details page. You can also find images and similar parts to PP002519 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP002519 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP002519 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP002519 fall under?
The PP002519 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP002519 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP002519 you can contact the distributor directly for product support, shipping queries etc.
Is the PP002519 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP002519 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PP002519.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP002519 often in real-time on the comparison pages.
What if I can't find stock of PP002519?
You can fill out our help required form which you can use to request a quote for PP002519 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.