Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$424.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$424.67
|
No stock
|
Buy Now |
External Diameter - Imperial | 1" |
---|---|
External Diameter - Metric | 25.4mm |
Wrap Material | Polyethylene |
Wrap Color | Black |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Bundle Dia Min - Imperial | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
External Diameter - Imperial | 1" |
---|---|
External Diameter - Metric | 25.4mm |
Wrap Material | Polyethylene |
Wrap Color | Black |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
RoHS Compliant | Yes |
Spiral Wrap, Pe, 30.5M, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a PP002262?
Additional datasheets, footprints and schematics for PP002262 are listed on our Part Details page. You can also find images and similar parts to PP002262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP002262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP002262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP002262 fall under?
The PP002262 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP002262 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP002262 you can contact the distributor directly for product support, shipping queries etc.
Is the PP002262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP002262 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PP002262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP002262 often in real-time on the comparison pages.
What if I can't find stock of PP002262?
You can fill out our help required form which you can use to request a quote for PP002262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.