Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Cable Tie Length | 192.1mm |
Cable Tie Width | 4.6mm |
Cable Bundle Diameter Max | 47.6mm |
Cable Tie Type | Heat Stabilized |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Cable Tie Length | 192.1mm |
Cable Tie Width | 4.6mm |
Cable Bundle Diameter Max | 47.6mm |
Cable Tie Type | Heat Stabilized |
RoHS Compliant | Yes |
Cable Tie, 192.1Mm, Nylon 6.6, 50Lb | Newark Electronics |
Where can I find additional details, specifications and documents for a PP002216?
Additional datasheets, footprints and schematics for PP002216 are listed on our Part Details page. You can also find images and similar parts to PP002216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP002216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP002216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP002216 fall under?
The PP002216 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP002216 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP002216 you can contact the distributor directly for product support, shipping queries etc.
Is the PP002216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP002216 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PP002216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP002216 often in real-time on the comparison pages.
What if I can't find stock of PP002216?
You can fill out our help required form which you can use to request a quote for PP002216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.