Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Gland |
---|---|
For Use With | Protecting Cords of Computers & Apparatus |
No. of Positions | - |
Strain Relief Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Box Quantity | 100 |
Cable Diameter | 7.4mm |
Cable Diameter Max | 7.4mm |
Cable Diameter Max - Imperial | 0.291" |
Cable Diameter Max - Metric | 7.4mm |
Cable Diameter Min | 6.2mm |
Cable Diameter Min - Imperial | 0.244" |
Cable Diameter Min - Metric | 6.2mm |
Cable Gland Material | Nylon (Polyamide) |
Colour | Black |
Flammability Rating | UL94V-2 |
Gland Colour | Black |
Hole Size Length | 12.7mm |
Hole Size Width | 11.5mm |
Material | Nylon |
Mounting Hole Dia | 12.7mm |
Panel Thickness Max | 1.6mm |
Panel Thickness Min | 0.5mm |
Strain Relief Bushing, Nylon 66 | Newark Electronics |
Where can I find additional details, specifications and documents for a PP002099?
Additional datasheets, footprints and schematics for PP002099 are listed on our Part Details page. You can also find images and similar parts to PP002099 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP002099 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP002099 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP002099 fall under?
The PP002099 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP002099 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP002099 you can contact the distributor directly for product support, shipping queries etc.
Is the PP002099 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP002099 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for PP002099.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP002099 often in real-time on the comparison pages.
What if I can't find stock of PP002099?
You can fill out our help required form which you can use to request a quote for PP002099 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.