Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.1" |
I.D. Supplied - Metric | 2.5mm |
Shrink Tubing / Boot Colour | Red |
Length - Imperial | 49.2ft |
Length - Metric | 15m |
I.D. Recovered Max - Imperial | 0.04" |
I.D. Recovered Max - Metric | 1mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a PP001899?
Additional datasheets, footprints and schematics for PP001899 are listed on our Part Details page. You can also find images and similar parts to PP001899 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001899 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001899 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001899 fall under?
The PP001899 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP001899 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001899 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001899 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001899 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP001899.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001899 often in real-time on the comparison pages.
What if I can't find stock of PP001899?
You can fill out our help required form which you can use to request a quote for PP001899 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.