Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | - |
I.D. Supplied - Metric | - |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | - |
I.D. Recovered Max - Metric | - |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Heat-Shrink Tubing, 2:1, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a PP001896?
Additional datasheets, footprints and schematics for PP001896 are listed on our Part Details page. You can also find images and similar parts to PP001896 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001896 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001896 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001896 fall under?
The PP001896 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP001896 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001896 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001896 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001896 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP001896.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001896 often in real-time on the comparison pages.
What if I can't find stock of PP001896?
You can fill out our help required form which you can use to request a quote for PP001896 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.