Status: | Unknown |
---|---|
Series: | Pro Power Profibus DP |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.35mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Violet |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 300V |
Jacket Material | LSZH FRNC |
Conductor Material | Copper |
External Diameter | 7.9mm |
Product Range | Pro Power Profibus DP |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.35mm2 |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Violet |
RoHS Compliant | Yes |
Profibus Dp L2/Fip 1X2X0.64 Lszh Vt 100M | Newark Electronics |
PROFIBUS DP L2/FIP 1X2X0.64 LSZH VT 100M | element14 |
Where can I find additional details, specifications and documents for a PP001649?
Additional datasheets, footprints and schematics for PP001649 are listed on our Part Details page. You can also find images and similar parts to PP001649 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001649 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001649 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001649 fall under?
The PP001649 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP001649 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001649 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001649 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001649 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP001649.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001649 often in real-time on the comparison pages.
What if I can't find stock of PP001649?
You can fill out our help required form which you can use to request a quote for PP001649 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.