Status: | Unknown |
---|---|
Series: | Pro Power 2XSLCH LSZH Servo Cable |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | - |
Conductor Area CSA | 6mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | LSZH FRNC |
External Diameter | 14.1mm |
Voltage Rating | 1kV |
Product Range | Pro Power 2XSLCH LSZH Servo Cable |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Conductor Area CSA | 6mm2 |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Black |
RoHS Compliant | Yes |
2Xslch Lszh Servo Cable 4 Core 6.0 50 | Newark Electronics |
2XSLCH LSZH SERVO CABLE 4 CORE 6.0 50 | element14 |
Where can I find additional details, specifications and documents for a PP001542?
Additional datasheets, footprints and schematics for PP001542 are listed on our Part Details page. You can also find images and similar parts to PP001542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001542 fall under?
The PP001542 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP001542 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001542 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001542 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001542 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP001542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001542 often in real-time on the comparison pages.
What if I can't find stock of PP001542?
You can fill out our help required form which you can use to request a quote for PP001542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.