Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Cores | 10Core |
---|---|
Pitch Spacing | 1mm |
Contact Orientation | Same Sided Contacts |
Cable Length - Imperial | 8.3" |
Cable Length - Metric | 210mm |
Jacket Colour | White Blue |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Width | 11mm |
Connector Type A | FFC Contacts |
Connector Type B | FFC Contacts |
Reel Length (Imperial) | 8.3" |
Reel Length (Metric) | 210mm |
Ribbon Cable Type | Flat Ribbon Cable |
Ffc Jumper Cable, 1.0Mm, 10Core | Newark Electronics |
Where can I find additional details, specifications and documents for a PP001492?
Additional datasheets, footprints and schematics for PP001492 are listed on our Part Details page. You can also find images and similar parts to PP001492 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001492 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001492 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001492 fall under?
The PP001492 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to PP001492 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001492 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001492 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001492 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP001492.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001492 often in real-time on the comparison pages.
What if I can't find stock of PP001492?
You can fill out our help required form which you can use to request a quote for PP001492 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.