Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Self-Closing Wrap |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Black |
Internal Diameter | 25mm |
Length - Metric | 25m |
Length - Imperial | 82ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Self-Closing Wrap |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Black |
Internal Diameter | 25mm |
Length - Metric | 25m |
Length - Imperial | 82ft |
RoHS Compliant | Yes |
Self-Closing Wrap, Pe, Gry/Blk, 25M | Newark Electronics |
Where can I find additional details, specifications and documents for a PP001475?
Additional datasheets, footprints and schematics for PP001475 are listed on our Part Details page. You can also find images and similar parts to PP001475 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001475 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001475 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001475 fall under?
The PP001475 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP001475 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001475 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001475 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001475 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PP001475.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001475 often in real-time on the comparison pages.
What if I can't find stock of PP001475?
You can fill out our help required form which you can use to request a quote for PP001475 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.