Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Shielding |
---|---|
Sleeving Material | Copper Foil / PET |
Sleeving Colour | Tin |
Internal Diameter | 28mm |
Length - Metric | 100m |
Length - Imperial | 328ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Shielding |
---|---|
Sleeving Material | Copper Foil / PET |
Sleeving Colour | Tin |
Internal Diameter | 28mm |
Length - Metric | 100m |
Length - Imperial | 328ft |
Flat Width | 20mm |
RoHS Compliant | Yes |
Copper Foil Shielding, Tin, 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a PP001416?
Additional datasheets, footprints and schematics for PP001416 are listed on our Part Details page. You can also find images and similar parts to PP001416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001416 fall under?
The PP001416 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PP001416 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001416 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001416 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP001416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001416 often in real-time on the comparison pages.
What if I can't find stock of PP001416?
You can fill out our help required form which you can use to request a quote for PP001416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.