Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 20AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 28AWG |
Voltage Rating | 300V |
Jacket Material | LSZH |
Conductor Material | Tinned Copper |
External Diameter | 5.2mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 20AWG |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PP001162?
Additional datasheets, footprints and schematics for PP001162 are listed on our Part Details page. You can also find images and similar parts to PP001162 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001162 fall under?
The PP001162 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP001162 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001162 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001162 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001162 have stock available?
There is no stock from authorised distributors for PP001162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001162 often in real-time on the comparison pages.
What if I can't find stock of PP001162?
You can fill out our help required form which you can use to request a quote for PP001162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.