Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 16 x 30AWG |
Voltage Rating | 300V |
Jacket Material | LSZH |
Conductor Material | Tinned Copper |
External Diameter | 5.6mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a PP001160?
Additional datasheets, footprints and schematics for PP001160 are listed on our Part Details page. You can also find images and similar parts to PP001160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001160 fall under?
The PP001160 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP001160 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001160 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001160 have stock available?
There is no stock from authorised distributors for PP001160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001160 often in real-time on the comparison pages.
What if I can't find stock of PP001160?
You can fill out our help required form which you can use to request a quote for PP001160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.