Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.20
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | - |
Conductor Area CSA | 4mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | Solid |
Conductor Material | Copper |
Jacket Material | FR PVC |
External Diameter | 13.1mm |
Voltage Rating | 1kV |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a PP001066?
Additional datasheets, footprints and schematics for PP001066 are listed on our Part Details page. You can also find images and similar parts to PP001066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001066 fall under?
The PP001066 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP001066 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001066 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001066 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001066 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PP001066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001066 often in real-time on the comparison pages.
What if I can't find stock of PP001066?
You can fill out our help required form which you can use to request a quote for PP001066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.