Status: | Unknown |
---|---|
Series: | Pro Power H07RN-F |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 5Core |
Wire Gauge | - |
Conductor Area CSA | 4mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | - |
Conductor Material | Copper |
Jacket Material | Polychloroprene |
External Diameter | 16.2mm |
Voltage Rating | 750V |
Product Range | Pro Power H07RN-F |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 5Core |
Conductor Area CSA | 4mm2 |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Black |
RoHS Compliant | Yes |
Cable, Unshld Flex, 5Cond, 4Mm2, 50M | Newark Electronics |
CABLE, UNSHLD FLEX, 5COND, 4MM2, 50M | element14 |
Where can I find additional details, specifications and documents for a PP000953?
Additional datasheets, footprints and schematics for PP000953 are listed on our Part Details page. You can also find images and similar parts to PP000953 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP000953 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000953 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP000953 fall under?
The PP000953 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP000953 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP000953 you can contact the distributor directly for product support, shipping queries etc.
Is the PP000953 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP000953 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP000953.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP000953 often in real-time on the comparison pages.
What if I can't find stock of PP000953?
You can fill out our help required form which you can use to request a quote for PP000953 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.