Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG214 |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 50ohm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Silver Plated Copper |
No. of Max Strands x Strand Size | 7 x 0.75mm² |
External Diameter | 10.8mm |
Product Range | - |
Attenuation @ 100MHz | 7dB |
Attenuation @ 1GHz | 22.5dB |
Capacitance | 101pF/m |
Operating Temperature Max | 80°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coaxial Cable Type | RG214 |
---|---|
Impedance | 50ohm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | PVC |
RoHS Compliant | Yes |
Cable, Coaxial, 100M, Black, Rg214 | Newark Electronics |
Where can I find additional details, specifications and documents for a PP000625?
Additional datasheets, footprints and schematics for PP000625 are listed on our Part Details page. You can also find images and similar parts to PP000625 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP000625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000625 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP000625 fall under?
The PP000625 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to PP000625 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP000625 you can contact the distributor directly for product support, shipping queries etc.
Is the PP000625 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP000625 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PP000625.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP000625 often in real-time on the comparison pages.
What if I can't find stock of PP000625?
You can fill out our help required form which you can use to request a quote for PP000625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.