Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG58C |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 50ohm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
No. of Max Strands x Strand Size | 19 x 0.18mm |
External Diameter | 4.95mm |
Product Range | - |
Attenuation @ 1GHz | 67dB |
Attenuation @ 200MHz | 22.6dB |
Attenuation @ 50MHz | 10.65dB |
Capacitance | 100pF/m |
Operating Temperature Max | 80°C |
Velocity of Propagation (%) | 66% |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coaxial Cable Type | RG58C |
---|---|
Impedance | 50ohm |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black |
Jacket Material | PVC |
RoHS Compliant | Yes |
Coaxial Cable, Rg58C/U, Black, 100M | Newark Electronics |
COAXIAL CABLE, RG58C/U, BLACK, 100M | Farnell |
Where can I find additional details, specifications and documents for a PP000624?
Additional datasheets, footprints and schematics for PP000624 are listed on our Part Details page. You can also find images and similar parts to PP000624 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP000624 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000624 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP000624 fall under?
The PP000624 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to PP000624 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP000624 you can contact the distributor directly for product support, shipping queries etc.
Is the PP000624 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP000624 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP000624.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP000624 often in real-time on the comparison pages.
What if I can't find stock of PP000624?
You can fill out our help required form which you can use to request a quote for PP000624 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.