Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Coaxial Cable Type | RG6 |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 75ohm |
Reel Length (Imperial) | 820ft |
Reel Length (Metric) | 250m |
Jacket Colour | White |
Jacket Material | PVC |
Conductor Material | Copper Coated Steel |
No. of Max Strands x Strand Size | Solid |
External Diameter | 7.06mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coaxial Cable Type | RG6 |
---|---|
Impedance | 75ohm |
Reel Length (Imperial) | 820ft |
Reel Length (Metric) | 250m |
Jacket Colour | White |
Jacket Material | PVC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PP000612?
Additional datasheets, footprints and schematics for PP000612 are listed on our Part Details page. You can also find images and similar parts to PP000612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP000612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP000612 fall under?
The PP000612 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to PP000612 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP000612 you can contact the distributor directly for product support, shipping queries etc.
Is the PP000612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP000612 have stock available?
There is no stock from authorised distributors for PP000612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP000612 often in real-time on the comparison pages.
What if I can't find stock of PP000612?
You can fill out our help required form which you can use to request a quote for PP000612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.