Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$553.84
Distributor | Stock | ||
---|---|---|---|
element14
from US$553.84
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
LAN Category | Cat7a |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.32mm² |
Reel Length (Imperial) | 1640ft |
Reel Length (Metric) | 500m |
No. of Pairs | 4 Pair |
Jacket Colour | Blue |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Jacket Material | FR PE |
Conductor Material | Copper |
External Diameter | 0.62mm |
Product Range | - |
CAT7A CABLE, LSZH, 4PR, 22AWG, 500M | element14 |
Where can I find additional details, specifications and documents for a PP000425?
Additional datasheets, footprints and schematics for PP000425 are listed on our Part Details page. You can also find images and similar parts to PP000425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP000425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP000425 fall under?
The PP000425 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PP000425 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP000425 you can contact the distributor directly for product support, shipping queries etc.
Is the PP000425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP000425 have stock available?
Authorised distributors including element14 have stock available or on a lead time for PP000425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP000425 often in real-time on the comparison pages.
What if I can't find stock of PP000425?
You can fill out our help required form which you can use to request a quote for PP000425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.