PP000329 Pro Power Parts by Pro Power

MULTICORE 25 COND 0.22MM2 100M 440V

Status: Unknown
Series: Defence Standard 61-12 Part 4 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$273.36

Distributor Stock
Logo for Farnell
Farnell
from US$273.36
No stock
Buy Now
Logo for element14
element14
from US$335.25
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 25Core
Wire Gauge -
Conductor Area CSA 0.22mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
Jacket Colour Black
No. of Max Strands x Strand Size 7 x 0.2mm
Conductor Material Tinned Copper
Jacket Material PVC
External Diameter 9.5mm
Voltage Rating 440V
Product Range Defence Standard 61-12 Part 4 Series


PP000329 Multiconductor Cable by Multicomp Pro

MULTICORE, 25 COND, 0.22MM2, 100M, 440VNo. of Max Strands x

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Cable Shielding Screened
No. of Cores 25Core
Conductor Area CSA 0.22mm2
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
Jacket Colour Black
RoHS Compliant Yes

Alternative Descriptions

Multicore, 25 Cond, 0.22Mm2, 100M, 440V | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PP000329?

Additional datasheets, footprints and schematics for PP000329 are listed on our Part Details page. You can also find images and similar parts to PP000329 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PP000329 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP000329 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PP000329 fall under?

The PP000329 is listed under Pro Power Parts.

Can I view similar or alternative parts?

You can view similar parts to PP000329 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PP000329 you can contact the distributor directly for product support, shipping queries etc.

Is the PP000329 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PP000329 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PP000329.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PP000329 often in real-time on the comparison pages.

What if I can't find stock of PP000329?

You can fill out our help required form which you can use to request a quote for PP000329 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay