Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Lattice Semiconductor |
---|---|
No. of Bits | - |
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | POWR1014A |
Kit Contents | Breakout Board ispPAC-POWR1014A Pre-loaded Demo USB Connector Cable 'Power 2 You' Book |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a POWR1014A-B-EVN-P2Y-BUNDLE?
Additional datasheets, footprints and schematics for POWR1014A-B-EVN-P2Y-BUNDLE are listed on our Part Details page. You can also find images and similar parts to POWR1014A-B-EVN-P2Y-BUNDLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for POWR1014A-B-EVN-P2Y-BUNDLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view POWR1014A-B-EVN-P2Y-BUNDLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does POWR1014A-B-EVN-P2Y-BUNDLE fall under?
The POWR1014A-B-EVN-P2Y-BUNDLE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to POWR1014A-B-EVN-P2Y-BUNDLE when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the POWR1014A-B-EVN-P2Y-BUNDLE you can contact the distributor directly for product support, shipping queries etc.
Is the POWR1014A-B-EVN-P2Y-BUNDLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for POWR1014A-B-EVN-P2Y-BUNDLE have stock available?
There is no stock from authorised distributors for POWR1014A-B-EVN-P2Y-BUNDLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for POWR1014A-B-EVN-P2Y-BUNDLE often in real-time on the comparison pages.
What if I can't find stock of POWR1014A-B-EVN-P2Y-BUNDLE?
You can fill out our help required form which you can use to request a quote for POWR1014A-B-EVN-P2Y-BUNDLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.