Status: | Unknown |
---|---|
Series: | Powermaxx Cordless Drill/Screwdriver Series |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 10.8V |
---|---|
Chuck Size | 10mm |
Drilling Capacity Steel | 10mm |
Drilling Capacity Wood | 22mm |
Torque Max | 34N-m |
Battery Capacity | 2Ah |
Product Range | Powermaxx Cordless Drill/Screwdriver Series |
Plug Type | EU |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a POWERMAXX BS?
Additional datasheets, footprints and schematics for POWERMAXX BS are listed on our Part Details page. You can also find images and similar parts to POWERMAXX BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for POWERMAXX BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view POWERMAXX BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does POWERMAXX BS fall under?
The POWERMAXX BS is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to POWERMAXX BS when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the POWERMAXX BS you can contact the distributor directly for product support, shipping queries etc.
Is the POWERMAXX BS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for POWERMAXX BS have stock available?
There is no stock from authorised distributors for POWERMAXX BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for POWERMAXX BS often in real-time on the comparison pages.
What if I can't find stock of POWERMAXX BS?
You can fill out our help required form which you can use to request a quote for POWERMAXX BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.