Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$96.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$71.82
|
195
in stock
|
Buy Now | |
element14
from US$72.99
|
195
in stock
|
Buy Now | |
Farnell
from US$75.28
|
195
in stock
|
Buy Now | |
RS Americas
from US$74.92
|
21
in stock
|
Buy Now | |
Future Electronics
from US$77.36
|
-
|
Buy Now | |
Carlton-Bates
from US$95.64
|
-
|
Buy Now | |
Relay Specialties
from US$64.82
|
-
|
Buy Now | |
Sager
from US$73.67
|
-
|
Buy Now |
No. of Outlets | 8Outlets |
---|---|
Supply Voltage VAC | 125V |
Current Rating | 15A |
Length - Metric | 482.6mm |
External Width - Metric | 44mm |
Cable Length - Metric | 4.57m |
Length - Imperial | 19" |
Product Range | - |
Power Outlet Strip, 19" Rack Mount, 15A | Newark Electronics |
POWER OUTLET STRIP, 19" RACK MOUNT, 15A | element14 |
Power Strip, Suppressed,8 Outlets, Rack Mnt, Cur-Rtg 15A,12ft. Cord, Vol-Rtg 125VAC | Bud Industries POS-194-S | RS Americas |
POS-194-S Series Black Eight Outlet 15 A 125 VAC Rackmount Power Strip | Future Electronics |
Power Strip, Surge Protection | Carlton-Bates |
POWER OUT STRIP_ 15AMP | Relay Specialties |
Where can I find additional details, specifications and documents for a POS-194-S?
Additional datasheets, footprints and schematics for POS-194-S are listed on our Part Details page. You can also find images and similar parts to POS-194-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for POS-194-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view POS-194-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does POS-194-S fall under?
The POS-194-S is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to POS-194-S when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the POS-194-S you can contact the distributor directly for product support, shipping queries etc.
Is the POS-194-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for POS-194-S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for POS-194-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for POS-194-S often in real-time on the comparison pages.
What if I can't find stock of POS-194-S?
You can fill out our help required form which you can use to request a quote for POS-194-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.