Status: | Unknown |
---|---|
Series: | POF Series |
RoHS: | Compliant |
Bumper / Feet Mounting | Press Fit |
---|---|
Bumper / Feet Material | Thermoplastic Elastomer |
Height | 6.9mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | POF Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Foot, Push On, Black, .31 in Head Dia | Essentra Components POF-40048 | RS Americas |
Feet, Round, Tpe, Press Fit, 6.9Mm, Blk | Newark Electronics |
POF Series Black Elastomer Thermoplastic ╪0.31 inch Push On Feet | Future Electronics |
Where can I find additional details, specifications and documents for a POF-40048?
Additional datasheets, footprints and schematics for POF-40048 are listed on our Part Details page. You can also find images and similar parts to POF-40048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for POF-40048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view POF-40048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does POF-40048 fall under?
The POF-40048 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to POF-40048 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the POF-40048 you can contact the distributor directly for product support, shipping queries etc.
Is the POF-40048 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for POF-40048 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for POF-40048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for POF-40048 often in real-time on the comparison pages.
What if I can't find stock of POF-40048?
You can fill out our help required form which you can use to request a quote for POF-40048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.