Status: | Unknown |
---|---|
Series: | POF Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.44
|
6
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
788
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
228
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$8.28
|
6
in stock
|
Buy Now | |
element14
from US$8.84
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now |
Bumper / Feet Mounting | Press Fit |
---|---|
Bumper / Feet Material | Thermoplastic Elastomer |
Height | 10.5mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | POF Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Push Fit Bumper Foot: Compatible Hole Diameter, .31 in (7.9 mm) Base Diameter, | Essentra Components POF-40022 | RS Americas |
FOOT, PUSH ON,BLACK,.31 IN HEA | Heilind Electronics |
Feet, Round, Tpe, Press Fit, 10.5Mm, Blk | Newark Electronics |
FOOT CYLINDRICAL 0.311 DIA BLK | Future Electronics |
Where can I find additional details, specifications and documents for a POF-40022?
Additional datasheets, footprints and schematics for POF-40022 are listed on our Part Details page. You can also find images and similar parts to POF-40022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for POF-40022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view POF-40022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does POF-40022 fall under?
The POF-40022 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to POF-40022 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the POF-40022 you can contact the distributor directly for product support, shipping queries etc.
Is the POF-40022 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for POF-40022 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for POF-40022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for POF-40022 often in real-time on the comparison pages.
What if I can't find stock of POF-40022?
You can fill out our help required form which you can use to request a quote for POF-40022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.