Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inductance | 100µH |
---|---|
DC Resistance Primary | 0.275ohm |
DC Resistance Secondary | 0.03ohm |
Input Voltage | 60V |
Leakage Inductance | 1µH |
No. of Pins | 12Pins |
Output Current | 0.75A |
Power Rating | 7W |
RoHS Compliant | Yes |
Configurable Transformer | Newark Electronics |
PoE Transformer 1:0.529:0.176:0.176:0.176 1500VAC Single+Auxilary Prim. Triple Sec. 3X3.3V Sec. Surface Mount | Avnet America |
XFMR FLY CONT 100UH | Eaton Electronics POE7W3X3.3-R | RS Americas |
POWER TRANSFORMER | Richardson RFPD |
Power Transformers 7W 100uH 1.0A 0.275ohms | Sager |
Where can I find additional details, specifications and documents for a POE7W3X3.3-R?
Additional datasheets, footprints and schematics for POE7W3X3.3-R are listed on our Part Details page. You can also find images and similar parts to POE7W3X3.3-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for POE7W3X3.3-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view POE7W3X3.3-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does POE7W3X3.3-R fall under?
The POE7W3X3.3-R is listed under Transformers > Specialty Transformers.
Can I view similar or alternative parts?
You can view similar parts to POE7W3X3.3-R when available in the Specialty Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the POE7W3X3.3-R you can contact the distributor directly for product support, shipping queries etc.
Is the POE7W3X3.3-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for POE7W3X3.3-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for POE7W3X3.3-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for POE7W3X3.3-R often in real-time on the comparison pages.
What if I can't find stock of POE7W3X3.3-R?
You can fill out our help required form which you can use to request a quote for POE7W3X3.3-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.