Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inductance | 200µH |
---|---|
DC Resistance Primary | 0.5ohm |
DC Resistance Secondary | 0.27ohm |
Input Voltage | 60V |
Leakage Inductance | 2.5µH |
No. of Pins | 12Pins |
Output Current | 0.3A |
RoHS Compliant | Yes |
Configurable Transformer | Newark Electronics |
PoE Transformer 1:0.52:0.26:0.26:0.26 1500VAC Single+Auxilary Prim. Triple Sec. 3X5V Sec. Surface Mount | Avnet America |
XFMR FLY CONT 200UH | Eaton Electronics POE4W3X5.0-R | RS Americas |
POWER TRANSFORMER | Richardson RFPD |
Power Transformers 4W 200uH 0.65A 0.5ohms | Sager |
Where can I find additional details, specifications and documents for a POE4W3X5.0-R?
Additional datasheets, footprints and schematics for POE4W3X5.0-R are listed on our Part Details page. You can also find images and similar parts to POE4W3X5.0-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for POE4W3X5.0-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view POE4W3X5.0-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does POE4W3X5.0-R fall under?
The POE4W3X5.0-R is listed under Transformers > Specialty Transformers.
Can I view similar or alternative parts?
You can view similar parts to POE4W3X5.0-R when available in the Specialty Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the POE4W3X5.0-R you can contact the distributor directly for product support, shipping queries etc.
Is the POE4W3X5.0-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for POE4W3X5.0-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for POE4W3X5.0-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for POE4W3X5.0-R often in real-time on the comparison pages.
What if I can't find stock of POE4W3X5.0-R?
You can fill out our help required form which you can use to request a quote for POE4W3X5.0-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.