Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 4Ports |
---|---|
Ethernet Switch Application | - |
Ethernet Switch Type | PoE Fast Ethernet |
Ethernet Switch Mounting | - |
Port Types | - |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | - |
4-Port 10/100Mbps 802.3Af/At Poe Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a POE4SW6?
Additional datasheets, footprints and schematics for POE4SW6 are listed on our Part Details page. You can also find images and similar parts to POE4SW6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for POE4SW6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view POE4SW6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does POE4SW6 fall under?
The POE4SW6 is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to POE4SW6 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the POE4SW6 you can contact the distributor directly for product support, shipping queries etc.
Is the POE4SW6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for POE4SW6 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for POE4SW6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for POE4SW6 often in real-time on the comparison pages.
What if I can't find stock of POE4SW6?
You can fill out our help required form which you can use to request a quote for POE4SW6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.