Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.50
Panel Type | Inner Panel |
---|---|
Panel Material | Aluminium |
Body Color | Unfinished |
For Use With | PN & PNR Series Aluminium Boxes |
External Height - Metric | 159mm |
External Width - Metric | 108.97mm |
Panel, Enclosure, 6.26Inx4.29In, Aluminium | Newark Electronics |
PANEL, ENCLOSURE, 6.26INX4.29IN, ALUMINIUM | element14 |
Internal Panel, Aluminum, 6.26L x 4.29W x 0.06DUL/NEMA/IEC, PN Series | Bud Industries PNX-91424 | RS Americas |
INTERNAL PANEL_ ALUM | Relay Specialties |
Where can I find additional details, specifications and documents for a PNX-91424?
Additional datasheets, footprints and schematics for PNX-91424 are listed on our Part Details page. You can also find images and similar parts to PNX-91424 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PNX-91424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PNX-91424 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PNX-91424 fall under?
The PNX-91424 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to PNX-91424 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PNX-91424 you can contact the distributor directly for product support, shipping queries etc.
Is the PNX-91424 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PNX-91424 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS Americas have stock available or on a lead time for PNX-91424.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PNX-91424 often in real-time on the comparison pages.
What if I can't find stock of PNX-91424?
You can fill out our help required form which you can use to request a quote for PNX-91424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.