Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 110VAC |
---|---|
Power Consumption | 2VA |
Contact Rating | 10 A |
Operating Temperature Max | +60°C |
Operating Temperature Min | -10°C |
Switching Voltage AC | 250V |
Weight | 7oz |
RoHS Compliant | No |
Controller, Liquid Level, Sup-V 110AC,2VA, Relay Out, SPDT, Plug-In Mnt, NRU Series | Crouzet PNRU110A | RS Americas |
Fluid Level Controller | Newark Electronics |
Liquid Level Relay 8-Pin Plug-In SPDT 10A 110 | Rapid Electronics |
CROUZET CONTROLS | Relay Specialties |
Where can I find additional details, specifications and documents for a PNRU110A?
Additional datasheets, footprints and schematics for PNRU110A are listed on our Part Details page. You can also find images and similar parts to PNRU110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PNRU110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PNRU110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PNRU110A fall under?
The PNRU110A is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.
Can I view similar or alternative parts?
You can view similar parts to PNRU110A when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PNRU110A you can contact the distributor directly for product support, shipping queries etc.
Is the PNRU110A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PNRU110A have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Relay Specialties have stock available or on a lead time for PNRU110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PNRU110A often in real-time on the comparison pages.
What if I can't find stock of PNRU110A?
You can fill out our help required form which you can use to request a quote for PNRU110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.