Status: | Unknown |
---|---|
Series: | PNP Series |
RoHS: | Unknown |
Prices starting from US$6.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.94
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$16.42
|
909
in stock
|
Buy Now | |
Future Electronics
from US$12.33
|
-
|
Buy Now | |
RS Americas
from US$16.50
|
-
|
Buy Now | |
element14
from US$17.24
|
-
|
Buy Now | |
TTI Europe
from US$10.82
|
-
|
Buy Now | |
Sager
from US$11.74
|
-
|
Buy Now | |
Farnell
from US$6.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 32V |
Contact Current Max | 5A |
Switch Terminals | Solder |
Product Range | PNP Series |
SVHC | No SVHC (15-Jan-2019) |
Pushbutton Sw 1A 32Vdc Red Dome Spst No Sldr Ip68 |C&k Components PNP8S3D2Y03QE | Newark Electronics |
PB,IP68,SPDT,Red,Mom,silver,epoxy sealed | RS |
Pushbutton Switches 1A 32VDC RED DOME SPST NO SLDR IP68 | Future Electronics |
Switch, P/B, Sealed, SPST-NO, OFF-MOM, Standard Red Actuator, Dome Bezel,5A,32VDC, Sldr | C&K PNP8S3D2Y03QE | RS Americas |
PB SWITCH, SPST-NO, 5A, 32VDC, SOLDER | element14 |
PB SW | TTI Europe |
SWITCH PNP8S3D P.B. - N.O. | Boersig |
Where can I find additional details, specifications and documents for a PNP8S3D2Y03QE?
Additional datasheets, footprints and schematics for PNP8S3D2Y03QE are listed on our Part Details page. You can also find images and similar parts to PNP8S3D2Y03QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PNP8S3D2Y03QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PNP8S3D2Y03QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PNP8S3D2Y03QE fall under?
The PNP8S3D2Y03QE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PNP8S3D2Y03QE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PNP8S3D2Y03QE you can contact the distributor directly for product support, shipping queries etc.
Is the PNP8S3D2Y03QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PNP8S3D2Y03QE have stock available?
Authorised distributors including Newark Electronics, RS, Future Electronics, RS Americas and element14 have stock available or on a lead time for PNP8S3D2Y03QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PNP8S3D2Y03QE often in real-time on the comparison pages.
What if I can't find stock of PNP8S3D2Y03QE?
You can fill out our help required form which you can use to request a quote for PNP8S3D2Y03QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.