Status: | Unknown |
---|---|
Series: | PNP Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 32V |
Contact Current Max | 5A |
Switch Terminals | Solder |
Product Range | PNP Series |
SVHC | No SVHC (15-Jan-2019) |
Switch, P/B, Sealed, SPDT, ON-MOM, Standard Black Actuator, Dome Bezel,5A,32VDC, Solder | C&K PNP8S2D2C03QE | RS Americas |
PNP Series SPDT 1A 32VDC Through Hole Pushbutton Switch | Future Electronics |
PB SW | TTI Europe |
Pushbutton Switches 1A 32VDC BLK DOME SPDT SLDR IP68 | Sager |
PB SWITCH, SPDT, 5A, 32VDC, SOLDER | Farnell |
SWITCH PNP8S2D P.B. - NC/NO | Boersig |
Where can I find additional details, specifications and documents for a PNP8S2D2C03QE?
Additional datasheets, footprints and schematics for PNP8S2D2C03QE are listed on our Part Details page. You can also find images and similar parts to PNP8S2D2C03QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PNP8S2D2C03QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PNP8S2D2C03QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PNP8S2D2C03QE fall under?
The PNP8S2D2C03QE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PNP8S2D2C03QE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PNP8S2D2C03QE you can contact the distributor directly for product support, shipping queries etc.
Is the PNP8S2D2C03QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PNP8S2D2C03QE have stock available?
Authorised distributors including RS Americas, Future Electronics, TTI Europe, Sager and Farnell have stock available or on a lead time for PNP8S2D2C03QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PNP8S2D2C03QE often in real-time on the comparison pages.
What if I can't find stock of PNP8S2D2C03QE?
You can fill out our help required form which you can use to request a quote for PNP8S2D2C03QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.