Status: | Unknown |
---|---|
Series: | PNP Series |
RoHS: | Unknown |
Prices starting from US$6.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.94
|
70
in stock
|
Buy Now | |
RS Americas
from US$8.72
|
56
in stock
|
Buy Now | |
element14
from US$10.41
|
40
in stock
|
Buy Now | |
Farnell
from US$13.51
|
40
in stock
|
Buy Now | |
Future Electronics
from US$12.33
|
-
|
Buy Now | |
TTI Europe
from US$10.42
|
-
|
Buy Now | |
Sager
from US$11.33
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 32V |
Contact Current Max | 5A |
Switch Terminals | Solder |
Product Range | PNP Series |
SVHC | No SVHC (15-Jan-2019) |
Pb Switch, Spst-Nc, 5A, 32Vdc, Panel | Newark Electronics |
Switch, P/B, Sealed, SPST-NC, ON-MOM, Extended Red Actuator, Dome Bezel,5A,32VDC, Sldr | C&K PNP8E3D2W03QE | RS Americas |
PB SWITCH, SPST-NC, 5A, 32VDC, SOLDER | element14 |
PB,SPDT NC,Mom,Red,IP68,silver,sealed | RS |
Pushbutton Switches 1A 32VDC EX RED DOME SPST NC SLDR IP68 | Future Electronics |
PB SW | TTI Europe |
Where can I find additional details, specifications and documents for a PNP8E3D2W03QE?
Additional datasheets, footprints and schematics for PNP8E3D2W03QE are listed on our Part Details page. You can also find images and similar parts to PNP8E3D2W03QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PNP8E3D2W03QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PNP8E3D2W03QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PNP8E3D2W03QE fall under?
The PNP8E3D2W03QE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PNP8E3D2W03QE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PNP8E3D2W03QE you can contact the distributor directly for product support, shipping queries etc.
Is the PNP8E3D2W03QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PNP8E3D2W03QE have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and RS have stock available or on a lead time for PNP8E3D2W03QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PNP8E3D2W03QE often in real-time on the comparison pages.
What if I can't find stock of PNP8E3D2W03QE?
You can fill out our help required form which you can use to request a quote for PNP8E3D2W03QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.