Status: | Unknown |
---|---|
Series: | PNL Series |
RoHS: | Unknown |
Prices starting from US$2.91
Product Range | PNL Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 25mm² |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
One-hole, copper, straight tongue lug, #14 SOL - #4 STR, 1/4 stud hole. | Panduit PNL-4-C | RS Americas |
TERMINAL, MECHANICAL LUG, M6, 4AWG | element14 |
Terminal, Mechanical Lug, M6, 4Awg | Newark Electronics |
Lug Terminal 32mm 13mm | Avnet America |
Lug Connector, 14 - 6 AWG, CU Conductor, Straight Tongue, Hex Socket Screw, Copper | Carlton-Bates |
Terminals Copp MECH Lug 1 Hole Straight | Sager |
Where can I find additional details, specifications and documents for a PNL-4-C?
Additional datasheets, footprints and schematics for PNL-4-C are listed on our Part Details page. You can also find images and similar parts to PNL-4-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PNL-4-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PNL-4-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PNL-4-C fall under?
The PNL-4-C is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to PNL-4-C when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PNL-4-C you can contact the distributor directly for product support, shipping queries etc.
Is the PNL-4-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PNL-4-C have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for PNL-4-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PNL-4-C often in real-time on the comparison pages.
What if I can't find stock of PNL-4-C?
You can fill out our help required form which you can use to request a quote for PNL-4-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.