Status: | Unknown |
---|---|
Series: | Pan-Lug PNL Series |
RoHS: | Compliant |
Prices starting from US$12.93
Product Range | Pan-Lug PNL Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 6AWG |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
RoHS Compliant | Yes |
One-hole, copper, straight tongue lug, #6 SOL - 250 kcmil, 3/8 stud hole | Panduit PNL-250-Q | RS Americas |
Terminal, Mechanical Lug, M10, 6Awg | Newark Electronics |
Lug Terminal 50mm 24mm | Avnet America |
Lug Connector, 6 AWG - 250 MCM, CU Conductor, Straight Tongue, Hex Socket Screw, Copper | Carlton-Bates |
Terminals Copp MECH Lug 1 Hole Straight | Sager |
MECHANICAL LUG, 3/8", SCREW | Farnell |
Where can I find additional details, specifications and documents for a PNL-250-Q?
Additional datasheets, footprints and schematics for PNL-250-Q are listed on our Part Details page. You can also find images and similar parts to PNL-250-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PNL-250-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PNL-250-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PNL-250-Q fall under?
The PNL-250-Q is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to PNL-250-Q when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PNL-250-Q you can contact the distributor directly for product support, shipping queries etc.
Is the PNL-250-Q RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PNL-250-Q have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for PNL-250-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PNL-250-Q often in real-time on the comparison pages.
What if I can't find stock of PNL-250-Q?
You can fill out our help required form which you can use to request a quote for PNL-250-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.