Status: | Unknown |
---|---|
Series: | Pan-Lug PNL Series |
RoHS: | Unknown |
Product Range | Pan-Lug PNL Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 0AWG |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Copper Mechanical Lug, 1 Hole, #8 SOL -1/0, 5/16 Stud | Panduit PNL-1/0-L | RS Americas |
Terminal, Mechanical Lug, M8, 1/0Awg | Newark Electronics |
Lug Terminal 40mm 16mm | Avnet America |
Lug Connector, 8 - 1/0 AWG, CU Conductor, Straight Tongue, Slot Head Screw, Copper | Carlton-Bates |
Terminals Copp MECH Lug 1 Hole Straight | Sager |
Where can I find additional details, specifications and documents for a PNL-1/0-L?
Additional datasheets, footprints and schematics for PNL-1/0-L are listed on our Part Details page. You can also find images and similar parts to PNL-1/0-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PNL-1/0-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PNL-1/0-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PNL-1/0-L fall under?
The PNL-1/0-L is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to PNL-1/0-L when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PNL-1/0-L you can contact the distributor directly for product support, shipping queries etc.
Is the PNL-1/0-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PNL-1/0-L have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for PNL-1/0-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PNL-1/0-L often in real-time on the comparison pages.
What if I can't find stock of PNL-1/0-L?
You can fill out our help required form which you can use to request a quote for PNL-1/0-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.