Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 600mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 50hFE |
No. of Pins | 3Pins |
Where can I find additional details, specifications and documents for a PN2907A-AP?
Additional datasheets, footprints and schematics for PN2907A-AP are listed on our Part Details page. You can also find images and similar parts to PN2907A-AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN2907A-AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN2907A-AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN2907A-AP fall under?
The PN2907A-AP is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to PN2907A-AP when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN2907A-AP you can contact the distributor directly for product support, shipping queries etc.
Is the PN2907A-AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PN2907A-AP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PN2907A-AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN2907A-AP often in real-time on the comparison pages.
What if I can't find stock of PN2907A-AP?
You can fill out our help required form which you can use to request a quote for PN2907A-AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.