Status: | Unknown |
---|---|
Series: | PN Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
528
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
623
in stock
|
Buy Now | |
CoreStaff
from US$1.02
|
560
in stock
|
Buy Now | |
element14
from US$1.16
|
528
in stock
|
Buy Now | |
RS
from US$1.33
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1
in stock
|
Buy Now | |
Rutronik
from US$1.34
|
-
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now | |
Sager
from US$1.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 200mA |
Switch Terminals | Through Hole |
Product Range | PN Series |
SVHC | No SVHC (15-Jan-2019) |
Switch: push-button | Transfer Multisort Elektronik |
PB SWITCH, DPDT, 0.2A, 30VDC, THT | element14 |
Pushbutton Switch DPDT | RS |
Pb Sw, Dpdt, 0.2A, 30Vdc, Tht, -888 | Newark Electronics |
PUSH DPDT 3N ON-ON THT RA | Rutronik |
PN22SJNA03QE | Future Electronics |
Switch | RS Americas |
PB SW | TTI Europe |
Pushbutton Switches DPDT PUSHBUTTON | Sager |
SWITCH PN22 LOCK.-NON SHORTING | Boersig |
Where can I find additional details, specifications and documents for a PN22SJNA03QE?
Additional datasheets, footprints and schematics for PN22SJNA03QE are listed on our Part Details page. You can also find images and similar parts to PN22SJNA03QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN22SJNA03QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN22SJNA03QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN22SJNA03QE fall under?
The PN22SJNA03QE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to PN22SJNA03QE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN22SJNA03QE you can contact the distributor directly for product support, shipping queries etc.
Is the PN22SJNA03QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PN22SJNA03QE have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, element14, Farnell and RS have stock available or on a lead time for PN22SJNA03QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN22SJNA03QE often in real-time on the comparison pages.
What if I can't find stock of PN22SJNA03QE?
You can fill out our help required form which you can use to request a quote for PN22SJNA03QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.