Status: | Unknown |
---|---|
Series: | PN Series |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 200mA |
Switch Terminals | Through Hole |
Product Range | PN Series |
SVHC | No SVHC (15-Jan-2019) |
C&K Pushbutton Switch DPDT 200mA | Distrelec |
Pb Sw, Dpdt, 0.2A, 30Vdc, Tht, -888 | Newark Electronics |
SWITCH PN22 LOCK.-NON SHORTING | Boersig |
Pushbutton Switches Pushbutton DPDT 200mA | Sager |
Where can I find additional details, specifications and documents for a PN22LENA03QE?
Additional datasheets, footprints and schematics for PN22LENA03QE are listed on our Part Details page. You can also find images and similar parts to PN22LENA03QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN22LENA03QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN22LENA03QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN22LENA03QE fall under?
The PN22LENA03QE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PN22LENA03QE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN22LENA03QE you can contact the distributor directly for product support, shipping queries etc.
Is the PN22LENA03QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PN22LENA03QE have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for PN22LENA03QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN22LENA03QE often in real-time on the comparison pages.
What if I can't find stock of PN22LENA03QE?
You can fill out our help required form which you can use to request a quote for PN22LENA03QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.