Status: | Unknown |
---|---|
Series: | PN Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
118
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
366
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
118
in stock
|
Buy Now | |
element14
from US$1.31
|
118
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
TTI Europe
from US$0.96
|
-
|
Buy Now | |
Sager
from US$1.02
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 200mA |
Switch Terminals | Through Hole |
Product Range | PN Series |
SVHC | No SVHC (15-Jan-2019) |
C&K Pushbutton Switch DPDT MOM RA NON-SHRT | Distrelec |
Pb Switch, Dpdt, 0.2A, 30Vdc, Tht | Newark Electronics |
PB SWITCH, DPDT, 0.2A, 30VDC, THT | element14 |
Pushbutton Switch DPDT Standard Through Hole, Right Angle | Future Electronics |
PB SW DPDT 0.2A 30V | TTI Europe |
Pushbutton Switches DPDT MOM RA NON-SHRT | Sager |
Where can I find additional details, specifications and documents for a PN21SJNA03QE?
Additional datasheets, footprints and schematics for PN21SJNA03QE are listed on our Part Details page. You can also find images and similar parts to PN21SJNA03QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN21SJNA03QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN21SJNA03QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN21SJNA03QE fall under?
The PN21SJNA03QE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to PN21SJNA03QE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN21SJNA03QE you can contact the distributor directly for product support, shipping queries etc.
Is the PN21SJNA03QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PN21SJNA03QE have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PN21SJNA03QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN21SJNA03QE often in real-time on the comparison pages.
What if I can't find stock of PN21SJNA03QE?
You can fill out our help required form which you can use to request a quote for PN21SJNA03QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.