Status: | Unknown |
---|---|
Series: | PN1L Series |
RoHS: | Compliant |
Product Range | PN1L Series |
---|---|
Panel Cutout Diameter | 30.5mm |
Contact Configuration | SPST-NO |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Natural |
RoHS Compliant | Yes |
Vandal Resistant Sw, Spst, 1A, 24V, Gr/R | Newark Electronics |
30mm PIEZO RING 12VDC RED-GRE | IDEC Corporation PN1L-M4AFB002D2A | RS Americas |
Pushbutton Switches 30mm PIEZO RING 12VDC RED-GRE | Sager |
Where can I find additional details, specifications and documents for a PN1L-M4AFB002D2A?
Additional datasheets, footprints and schematics for PN1L-M4AFB002D2A are listed on our Part Details page. You can also find images and similar parts to PN1L-M4AFB002D2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN1L-M4AFB002D2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN1L-M4AFB002D2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN1L-M4AFB002D2A fall under?
The PN1L-M4AFB002D2A is listed under Switches & Relays > Switches > Anti Vandal Switches > Piezo Anti Vandal Switches.
Can I view similar or alternative parts?
You can view similar parts to PN1L-M4AFB002D2A when available in the Piezo Anti Vandal Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN1L-M4AFB002D2A you can contact the distributor directly for product support, shipping queries etc.
Is the PN1L-M4AFB002D2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PN1L-M4AFB002D2A have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for PN1L-M4AFB002D2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN1L-M4AFB002D2A often in real-time on the comparison pages.
What if I can't find stock of PN1L-M4AFB002D2A?
You can fill out our help required form which you can use to request a quote for PN1L-M4AFB002D2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.