Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.25
|
1
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
1
in stock
|
Buy Now | |
element14
from US$1.83
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
Carlton-Bates
from US$1.14
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now | |
Sager
from US$0.85
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ring Terminal, nylon insulated, 18-22 awg, #4 Stud | Panduit PN18-4R-C | RS Americas |
Ring Terminal, Nylon Insulated, 22 - 18 Rohs Compliant: Yes |Panduit PN18-4R-C | Newark Electronics |
RING TERMINAL, NYLON INSULATED, 22 - 18 91B8071 | element14 |
Ring Tongue Terminal 18-22AWG 20.3mm 6.4mm Tin | Avnet America |
Terminal, Ring | Carlton-Bates |
RING TERMINAL, NYLON INSULATED | TTI Europe |
Terminals NYL-RING 22-18 RED #4 | Sager |
Where can I find additional details, specifications and documents for a PN18-4R-C?
Additional datasheets, footprints and schematics for PN18-4R-C are listed on our Part Details page. You can also find images and similar parts to PN18-4R-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN18-4R-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN18-4R-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN18-4R-C fall under?
The PN18-4R-C is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to PN18-4R-C when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN18-4R-C you can contact the distributor directly for product support, shipping queries etc.
Is the PN18-4R-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PN18-4R-C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PN18-4R-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN18-4R-C often in real-time on the comparison pages.
What if I can't find stock of PN18-4R-C?
You can fill out our help required form which you can use to request a quote for PN18-4R-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.