Status: | Unknown |
---|---|
Series: | PN Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
231
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
560
in stock
|
Buy Now | |
element14
from US$1.08
|
231
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
93
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Sager
from US$0.95
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 200mA |
Switch Terminals | Through Hole |
Product Range | PN Series |
SVHC | No SVHC (15-Jan-2019) |
C&K Pushbutton Switch | Distrelec |
PB SWITCH, SPDT, 0.2A, 30VDC, THT | element14 |
Pb Sw, Spdt, 0.2A, 30Vdc, Tht, -888 | Newark Electronics |
PN Series 30 V 0.2 A SPDT Standard Through Hole Right Angle Pushbutton Switch | Future Electronics |
PB SW SPDT 0.2A 30V | TTI Europe |
Pushbutton Switches PUSHBUTTON SWITCH | Sager |
Where can I find additional details, specifications and documents for a PN12SJNA03QE?
Additional datasheets, footprints and schematics for PN12SJNA03QE are listed on our Part Details page. You can also find images and similar parts to PN12SJNA03QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN12SJNA03QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN12SJNA03QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN12SJNA03QE fall under?
The PN12SJNA03QE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to PN12SJNA03QE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN12SJNA03QE you can contact the distributor directly for product support, shipping queries etc.
Is the PN12SJNA03QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PN12SJNA03QE have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for PN12SJNA03QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN12SJNA03QE often in real-time on the comparison pages.
What if I can't find stock of PN12SJNA03QE?
You can fill out our help required form which you can use to request a quote for PN12SJNA03QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.