Status: | Unknown |
---|---|
Series: | PN Series |
RoHS: | Unknown |
Prices starting from US$0.93
Switch Operation | On-Off |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 200mA |
Switch Terminals | Through Hole |
Product Range | PN Series |
SVHC | No SVHC (15-Jan-2019) |
Pushbutton Switch,right Angle,spdt,on-Off,pc Tail Terminal,pcb Hole Count:5 |C&k Components PN12SHSA03QE | Newark Electronics |
C&K Pushbutton Switch SPDT LOCKING | Distrelec |
PB SWITCH, SPDT, 0.2A, 30VDC, THT | element14 |
PB SW SPDT 0.2A 30V | TTI Europe |
Pushbutton Switches SPDT LOCKING | Sager |
Where can I find additional details, specifications and documents for a PN12SHSA03QE?
Additional datasheets, footprints and schematics for PN12SHSA03QE are listed on our Part Details page. You can also find images and similar parts to PN12SHSA03QE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN12SHSA03QE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN12SHSA03QE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN12SHSA03QE fall under?
The PN12SHSA03QE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to PN12SHSA03QE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN12SHSA03QE you can contact the distributor directly for product support, shipping queries etc.
Is the PN12SHSA03QE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PN12SHSA03QE have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and TTI Europe have stock available or on a lead time for PN12SHSA03QE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN12SHSA03QE often in real-time on the comparison pages.
What if I can't find stock of PN12SHSA03QE?
You can fill out our help required form which you can use to request a quote for PN12SHSA03QE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.