Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$114.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$130.35
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$122.74
|
4
in stock
|
Buy Now | |
element14
from US$122.63
|
4
in stock
|
Buy Now | |
Future Electronics
from US$127.89
|
-
|
Buy Now | |
RS Americas
from US$130.17
|
-
|
Buy Now | |
Relay Specialties
from US$116.69
|
-
|
Buy Now | |
Sager
from US$114.40
|
-
|
Buy Now |
Enclosure Material | Steel |
---|---|
External Height - Metric | 55.575mm |
External Width - Metric | 2m |
For Use With | 78.75" Panel Space |
External Height - Imperial | 2.188" |
External Width - Imperial | 78.75" |
Product Range | - |
Panel Mounting Rail | Newark Electronics |
PMR Series Panel Mounting 78.75 Rails (Set of 2)" | Future Electronics |
Rack, 78.75 in., #10-32 Tapped, 12 ga. Steel, Smooth Black | Bud Industries PMR-9454 | RS Americas |
PANEL MOUNTING RAILS_ 78.75 | Relay Specialties |
Where can I find additional details, specifications and documents for a PMR-9454?
Additional datasheets, footprints and schematics for PMR-9454 are listed on our Part Details page. You can also find images and similar parts to PMR-9454 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR-9454 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR-9454 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR-9454 fall under?
The PMR-9454 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PMR-9454 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR-9454 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR-9454 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR-9454 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for PMR-9454.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR-9454 often in real-time on the comparison pages.
What if I can't find stock of PMR-9454?
You can fill out our help required form which you can use to request a quote for PMR-9454 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.