Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.80
Enclosure Material | Steel |
---|---|
External Height - Metric | 55.575mm |
External Width - Metric | 1.556m |
For Use With | Series 60 Series 2000 LPR Rack All American Classic II Economizer |
External Height - Imperial | 2.188" |
Panel Mounting Rail | Newark Electronics |
Rack, 61.25 in., #10-32 Tapped, 12 ga. Steel, Smooth Black | Bud Industries PMR-9452 | RS Americas |
PANEL MOUNTING RAILS_ 61.25 | Relay Specialties |
Where can I find additional details, specifications and documents for a PMR-9452?
Additional datasheets, footprints and schematics for PMR-9452 are listed on our Part Details page. You can also find images and similar parts to PMR-9452 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR-9452 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR-9452 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR-9452 fall under?
The PMR-9452 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PMR-9452 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR-9452 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR-9452 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR-9452 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for PMR-9452.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR-9452 often in real-time on the comparison pages.
What if I can't find stock of PMR-9452?
You can fill out our help required form which you can use to request a quote for PMR-9452 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.