Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$88.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$99.29
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$94.73
|
6
in stock
|
Buy Now | |
element14
from US$93.13
|
6
in stock
|
Buy Now | |
RS Americas
from US$89.89
|
1
in stock
|
Buy Now | |
Future Electronics
from US$98.70
|
-
|
Buy Now | |
Relay Specialties
from US$90.07
|
-
|
Buy Now | |
Sager
from US$88.30
|
-
|
Buy Now |
Enclosure Material | Steel |
---|---|
External Height - Metric | 55.58mm |
External Width - Metric | 1.334m |
For Use With | Bud Industries Series 60 Series 2000 LPR Rack All American Classic II Economizer Cabinet Racks |
External Height - Imperial | 2.188" |
External Width - Imperial | 52.5" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Panel Mounting Rail | Newark Electronics |
PANEL MOUNTING RAIL | element14 |
Rack, 52.5 in., #10-32 Tapped, 12 ga. Steel, Smooth Black | Bud Industries PMR-9451 | RS Americas |
12 Gauge Steel 52.50 Panel Space Mounting Rails" | Future Electronics |
PANEL MOUNTING RAILS_ 52.5 | Relay Specialties |
Where can I find additional details, specifications and documents for a PMR-9451?
Additional datasheets, footprints and schematics for PMR-9451 are listed on our Part Details page. You can also find images and similar parts to PMR-9451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR-9451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR-9451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR-9451 fall under?
The PMR-9451 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PMR-9451 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR-9451 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR-9451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR-9451 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for PMR-9451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR-9451 often in real-time on the comparison pages.
What if I can't find stock of PMR-9451?
You can fill out our help required form which you can use to request a quote for PMR-9451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.