Status: | Unknown |
---|---|
Series: | PMR209 Series |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.74
|
275
in stock
|
Buy Now | |
Distrelec
from US$2.45
|
842
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
46
in stock
|
Buy Now | |
element14
from US$2.02
|
46
in stock
|
Buy Now | |
Farnell
from US$1.96
|
46
in stock
|
Buy Now | |
Avnet America
from US$5.39
|
-
|
Buy Now | |
RS Americas
from US$3.02
|
-
|
Buy Now | |
TTI Europe
from US$1.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Suppression Class | X2 |
Product Range | PMR209 Series |
Voltage Rating X | 250V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | DEMKO EN FI NEMKO SEMKO SEV UL VDE |
Capacitance Tolerance + | 20% |
Capacitance Tolerance - | 20% |
External Depth | 15.3mm |
External Length / Height | 22mm |
External Width | 30.5mm |
Height | 22mm |
Internal Resistance | 47ohm |
Lead Diameter | 1mm |
Lead Length | 30mm |
Lead Spacing | 25.4mm |
Peak Pulse Voltage | 1000V |
Pitch Spacing | 25.4mm |
Power Rating | 500mW |
Power Rating per Element | 0.5W |
Resistance Tolerance + | 30% |
Resistance Tolerance - | 30% |
Voltage Rating VAC | 250V |
KEMET RC Combination, 470nF, 250V, 47Ohm, 20%, 630V | Distrelec |
PMR209 PCB mount,0.47uF 47R 250Vac | RS |
Capacitor, Class X2, 0.47Uf, 250Vac, Radial | Newark Electronics |
CAP, 0.47µF, 20%, PAPER, RADIAL | element14 |
Safety Capacitor, 0.47 uF, 250 VAC, ± 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
470nF 47Ohms 250 V ac, 630 V dc RC Network Capacitor 1-Way Through Hole PMR209 | KEMET PMR209ME6470M047R30 | RS Americas |
Safety Capacitor, 0.47 uF, 250 VAC, � 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PMR209ME6470M047R30?
Additional datasheets, footprints and schematics for PMR209ME6470M047R30 are listed on our Part Details page. You can also find images and similar parts to PMR209ME6470M047R30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR209ME6470M047R30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR209ME6470M047R30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR209ME6470M047R30 fall under?
The PMR209ME6470M047R30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PMR209ME6470M047R30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR209ME6470M047R30 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR209ME6470M047R30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR209ME6470M047R30 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMR209ME6470M047R30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR209ME6470M047R30 often in real-time on the comparison pages.
What if I can't find stock of PMR209ME6470M047R30?
You can fill out our help required form which you can use to request a quote for PMR209ME6470M047R30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.